EN
  • EN
  • DE

ASEK-06-T-KIT-DK

Part No ASEK-06-T-KIT-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION SENSOR / - Hall Effect Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Box
Sensor Type Hall Effect
Supplied Contents Board(s)
Base Product Number ASEK-0
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347157-ASEK-06-T-KIT-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-06-T-KIT-DK CAD Model

Description

The Allegro MicroSystems ASEK-06-T-KIT-DK is a development board kit used for evaluating sensors.

  • Type: Development Board Kit - Sensor Evaluation
  • Supplied Contents: Board(s)
  • Interface: None
  • Sensing Range: Not Specified
  • Sensor Type: Hall Effect
  • Voltage Supply: Not Specified
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8473.30.1180
  • Package: Box
  • Standard Package: 1
  • Manufacturer: Allegro MicroSystems
  • Base Product Number: ASEK-0

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess