EN
  • EN
  • DE

A6211GLJT

Part No A6211GLJT
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816347-A6211GLJT
Ultra Librarian 3D Model Ultra Librarian A6211GLJT CAD Model

Description

The A6211GLJT is a high-efficiency LED driver IC from Allegro MicroSystems designed for driving high-brightness LEDs (HB LEDs). This device incorporates a boost converter topology to provide a regulated output current for driving LEDs in various lighting applications.

Applications:

  • Automotive Lighting (e.g., Daytime Running Lights, Rear Lights)
  • General Lighting
  • Backlighting
  • Architectural Lighting
  • Industrial Lighting

Features:

  • Boost Converter: Efficiently steps up the input voltage to drive LEDs.
  • Constant Current Control: Provides precise and stable LED current regulation.
  • PWM Dimming: Allows for accurate dimming control of LEDs.
  • Built-in Protection: Includes overvoltage protection, overcurrent protection, and thermal shutdown.
  • High Efficiency: Minimizes power losses and heat generation.

Benefits:

  • Efficient LED Driving: Maximizes LED brightness and minimizes power consumption.
  • Precise Current Regulation: Ensures consistent LED brightness and color.
  • Flexible Dimming Control: Enables smooth and flicker-free dimming.
  • Robust Protection: Protects the driver and LEDs from damage.
  • Compact Solution: Reduces board space and component count.

Additional Details:

The A6211GLJT typically operates from a wide input voltage range and can drive multiple LEDs in series. It includes a high-side current sense amplifier for accurate current regulation. The device is available in a compact surface mount package for easy integration into printed circuit boards.

Key specifications for the A6211GLJT include the input voltage range, output current capability, switching frequency, and operating temperature range. External components, such as inductors and capacitors, are required to complete the boost converter circuit.

Allegro MicroSystems provides comprehensive datasheets and application notes for the A6211GLJT, including detailed information on circuit design, layout guidelines, and component selection. These resources are essential for optimizing the performance and reliability of the device.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess