EN
  • EN
  • DE

A4926KLPTR-T

Part No A4926KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description IC GATE DRVR HALF-BRIDGE 20TSSOP  /  Half-Bridge Gate Driver IC Non-Inverting 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Allegro MicroSystems
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 50V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number A4926
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1873-1,620-1873-2,620-1873-6
Standard Package 8,000
Win Source Part Number 1042205-A4926KLPTR-T
Ultra Librarian 3D Model Ultra Librarian A4926KLPTR-T CAD Model

Description

The A4926KLPTR-T from Allegro MicroSystems is a gate driver that comes in a tape and reel package.

  • Package: Tape and Reel
  • Standard Package: 8,000
  • Category: Integrated Circuits (ICs) and PMIC - Gate Drivers
  • Mounting: SMD (SMT)
  • Channel Type: Independent
  • Input Type: Non-inverting
  • Driven Configuration: Half-bridge
  • Number of Drivers: 2
  • Gate Type: N-channel MOSFET
  • Logic Voltage - VIL, VIH: 0.8V, 2V
  • Voltage Range: 5.5V to 50V
  • Win Source Part Number: 1042205-A4926KLPTR-T
  • Supplier Device Package: 20-TSSOP-EP
  • Alternative Parts (cross-reference): DRV8703QRHBRQ1
  • HTSUS: 8542.39.0001
  • Base Product Number: A4926

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2822 $59.3372
62+ $1.8726 $116.1012
96+ $1.8140 $174.1440
132+ $1.7556 $231.7392
171+ $1.6971 $290.2041
228+ $1.5215 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,534 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess