EN
  • EN
  • DE

APE1707M-HF

Part No APE1707M-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817491-APE1707M-HF
Ultra Librarian 3D Model Ultra Librarian APE1707M-HF CAD Model

Description

The APE1707M-HF is a high-efficiency synchronous step-down DC-DC converter manufactured by Advanced Power Electronics Corp (APEC). This converter is designed to provide a regulated output voltage from a higher input voltage with minimal power loss. The 'HF' likely indicates a halogen-free variant. Its compact size and high efficiency make it suitable for portable devices and other space-constrained applications.

Applications

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Solid-State Drives (SSDs): Providing power to SSDs in laptops and other storage devices.
  • Point-of-Load Regulation: Local voltage regulation in electronic systems and circuit boards.
  • Embedded Systems: Powering microcontrollers and other components in embedded systems.
  • Networking Equipment: Supplying power to networking devices like routers and switches.

Features

  • High Efficiency: Achieved through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible output voltage selection.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the converter to prevent overheating.

Benefits

  • Extended Battery Life: Minimizes power consumption, resulting in longer battery life for portable devices.
  • Stable and Accurate Output: Provides a stable and regulated output voltage for reliable operation.
  • Robust Protection: Built-in protection features ensure safe and reliable operation.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Simplified Design: Requires minimal external components.

The APE1707M-HF typically operates with an input voltage range of 4.5V to 24V and can deliver a continuous output current of up to 3A. The switching frequency is typically in the MHz range. The output voltage can be adjusted using external resistors. The device is available in a small surface-mount package. It also includes soft-start functionality to limit inrush current during startup. The thermal shutdown feature protects the device from damage due to excessive temperature.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess