EN
  • EN
  • DE

AP94T07GMT-HF

Part No AP94T07GMT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817412-AP94T07GMT-HF
Ultra Librarian 3D Model Ultra Librarian AP94T07GMT-HF CAD Model

Description

The AP94T07GMT-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for synchronous rectification, DC-DC conversion, and power management applications. The 'HF' suffix indicates it is a Halogen-Free product. It is characterized by low on-resistance (RDS(on)), fast switching speed, and high avalanche ruggedness, offering efficient power handling and enhanced reliability.

Applications

  • Synchronous rectification
  • DC-DC converters
  • Power management circuits
  • Motor control
  • Uninterruptible Power Supplies (UPS)

Features

  • N-channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche ruggedness
  • Halogen-Free

Benefits

  • Improved efficiency in power conversion circuits due to low on-resistance.
  • Reduced switching losses with fast switching speed.
  • Enhanced reliability in demanding applications with high avalanche ruggedness.
  • Environmentally friendly due to its Halogen-Free construction.
  • Optimized for high-frequency power conversion.

Additional Details

The AP94T07GMT-HF's key specifications include its drain-source voltage (VDS), drain current (ID), and on-resistance (RDS(on)). The datasheet provides detailed electrical characteristics, switching waveforms, and thermal resistance. It's crucial to use appropriate gate drive voltage for optimal performance. The MOSFET's design ensures robust performance in harsh environments. The surface mount package facilitates automated assembly. This MOSFET is widely used in various power supply designs and industrial applications. It adheres to environmental regulations by being Halogen-Free.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess