EN
  • EN
  • DE

AHK432ILY-.5-A1

Part No AHK432ILY-.5-A1
Manufacturer Advanced Analog Technology
Catalog PMIC - Voltage Reference
Description References Adj Low Vltg Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149479-AHK432ILY-.5-A1
Categories PMIC - Voltage Reference
Manufacturer Advanced Analog Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHK432ILY-.5-A1 CAD Model

Description

The AHK432ILY-.5-A1 is a precision shunt voltage reference manufactured by Advanced Analog Technology. It's designed to provide a highly accurate and stable voltage reference for a variety of applications. This specific model offers a voltage of 0.5V.

Applications

  • Power supplies: Used as a reference voltage for voltage regulators and other power management circuits.
  • Data acquisition systems: Provides a stable reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Instrumentation: Used in precision measurement equipment to ensure accurate and repeatable readings.
  • Industrial control systems: Provides a stable reference for sensors and other control circuitry.
  • Battery management systems: Accurate voltage reference for monitoring battery voltage levels and charging processes.

Features

  • High Accuracy: Offers a precise voltage reference, contributing to system accuracy.
  • Low Temperature Coefficient: Maintains stable performance over a wide range of temperatures.
  • Low Output Noise: Minimizes noise in the reference voltage, improving signal integrity.
  • Low Dropout Voltage: Operates effectively with a small difference between input and output voltages.
  • Small Package: Typically available in small surface-mount packages for space-constrained applications.

Benefits

  • Improved System Accuracy: The high accuracy of the voltage reference ensures that the overall system meets its performance specifications.
  • Stable Performance Over Temperature: The low temperature coefficient ensures consistent performance in varying operating conditions.
  • Reduced Noise: The low output noise reduces the impact of noise on sensitive circuits, improving signal quality.
  • Extended Battery Life: Efficient operation minimizes power consumption, extending battery life in portable devices.
  • Space Saving: Small package size enables integration into compact designs.

Additional Details

The AHK432ILY-.5-A1 typically requires a low operating current. The device typically comes in a surface mount package such as SOT-23 or similar. Always consult the manufacturer's datasheet for definitive specifications, including voltage tolerance, temperature coefficient, operating temperature range, and package dimensions.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess