EN
  • EN
  • DE

S-8209ACH-I8T1U

Part No S-8209ACH-I8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION SNT-8A / Battery Multi-Function Controller IC Lithium Ion/Polymer SNT-8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package SNT-8A
Base Product Number S-8209
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253818-S-8209ACH-I8T1U
Ultra Librarian 3D Model Ultra Librarian S-8209ACH-I8T1U CAD Model

Description

The S-8209 series, with the S-8209ACH-I8T1U as a specific member manufactured by ABLIC U.S.A. Inc., is a precision voltage detector IC designed for various applications that require accurate voltage monitoring. It's characterized by its high-accuracy detection and low current consumption, making it suitable for battery-powered devices and applications where power efficiency is paramount. The device offers reliable undervoltage detection, contributing to the protection of electronic components from potential damage due to insufficient voltage levels.

Applications

  • Reset circuitry for microcontrollers and microprocessors.
  • Power supply voltage monitoring in electronic systems.
  • Battery voltage monitoring in portable devices.
  • Undervoltage lockout (UVLO) circuits.
  • Voltage supervision in automotive applications.

Features

  • High-accuracy voltage detection threshold.
  • Ultra-low current consumption to extend battery life.
  • Built-in hysteresis to prevent false triggering.
  • Small and compact package for space-constrained applications.
  • Wide operating temperature range.

Benefits

  • Provides reliable reset functionality for microcontrollers, ensuring proper system startup and operation.
  • Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Extends battery life in portable devices by minimizing power consumption.
  • Enhances system stability by preventing unwanted switching due to noise or voltage fluctuations.
  • Facilitates integration into compact electronic designs due to its small size.
  • Maintains stable and accurate voltage monitoring across a broad range of operating conditions.

Additional Details

The S-8209ACH-I8T1U is typically configured to monitor the supply voltage in a system. Upon detecting a voltage drop below the predefined threshold, the IC asserts an output signal, commonly used to reset a microcontroller or disable other circuitry to prevent malfunctioning. The high accuracy of the detection voltage ensures reliable response to voltage changes. The minimal current draw makes it a favorable choice for battery-operated equipment. The integrated hysteresis improves noise immunity, while the compact package options, such as SOT-23, contribute to overall circuit miniaturization. The specified operating temperature range generally spans from -40°C to +85°C, making it suitable for deployment in diverse environments.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $20.9001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5327 $61.3080
95+ $1.2577 $119.4815
145+ $1.2183 $176.6535
200+ $1.1790 $235.8000
255+ $1.1398 $290.6490
340+ $1.0219 $347.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess