The S-809xxC series voltage detector from ABLIC Inc. is an integrated circuit (IC) that supervises voltage levels and provides a reset signal when the voltage drops below a certain threshold. With an output of open drain or open collector, this voltage detector is designed to be mounted on a surface-mount device (SMD) or surface-mount technology (SMT).
- Output: open drain or open collector
- Mounting: surface-mount device (SMD) or surface-mount technology (SMT)
- Number of Voltages Monitored: one
- Reset Timeout: 20ms minimum
- Voltage Threshold: 6V
- Package: SC-74A and SOT-753 packages
- Temperature Range: -40°C to 85°C
- Use: power management integrated circuits (PMICs) and supervisors