EN
  • EN
  • DE

S-80939CLMC-G69T2U

Part No S-80939CLMC-G69T2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-809xxC
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.9V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 18ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80939
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251175-S-80939CLMC-G69T2U
Ultra Librarian 3D Model Ultra Librarian S-80939CLMC-G69T2U CAD Model

Description

The S-80939CLMC-G69T2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This IC is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a specific threshold, ensuring the reliable operation of various devices and protecting components from undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage falls below a critical level.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain system integrity.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies, triggering protective measures or alerts.
  • Memory Backup Systems: Ensures data integrity by switching to backup power when the main power supply fails.
  • Over-Discharge Protection: Prevents over-discharge in lithium-ion and other battery types, extending battery lifespan.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • Open-Drain Output: Compatible with a wide range of logic circuits.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Protection of Sensitive Components: Prevents damage to electronic components from voltage fluctuations.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

The S-80939CLMC-G69T2U features a detection voltage of 3.9V. This IC is commonly used in applications requiring accurate and reliable voltage monitoring. Its low current consumption is particularly advantageous for battery-powered devices, and the small package size enables its use in compact electronic systems. Its operating voltage and temperature range are typical for this type of voltage detector.

Technical Specifications:

  • Detection Voltage: 3.9V
  • Output Type: Open-Drain
  • Operating Voltage: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +85°C (Typical)

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess