Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 50
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Gold
Contact Finish Thickness Flash
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628477-P25E-050S-EA
Ultra Librarian 3D Model Ultra Librarian P25E-050S-EA CAD Model

You May Also Be Interested in

3M
CONN PLUG 5POS IDC 18AWG GOLD
Need more? Email Us
ECAD model for 35805-6080-A00GF
3M
CONN RCPT 20POS IDC 28AWG GOLD
Need more? Email Us
ECAD model for 152220-0103-GB
TE Connectivity
CONN PLUG 4POS CRIMP TIN
Need more? Email Us
ECAD model for 350848-4
TE Connectivity
I/O CONN
Need more? Email Us
ECAD model for MTCB1X-106-XXXCS025
Harwin Inc.
CONN RCPT 6POS CRIMP 22AWG GOLD
Need more? Email Us
ECAD model for M80-4800605
Omron
CONN RCPT 50POS IDC 24AWG GOLD
Need more? Email Us
ECAD model for XG5M-5032-N
3M
CONN SELF MATING 4POS IDC 20AWG
Need more? Email Us
ECAD model for 38104-0020-100FL
Hirose Electric Co Ltd
CONN PLUG OPER 26POS 0.3MM INLIN
Lowest to $0.9107
ECAD model for DF56L-26P-0.3SD(51)
3M
CONN RCPT 26POS IDC 28AWG GOLD
Need more? Email Us
ECAD model for 152226-0110-GB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention