EN
  • EN
  • DE

MP2-P030-51M1-LR

Part No MP2-P030-51M1-LR
Manufacturer 3M
Catalog Specialized
Description CONN HDR FUTUREBUS+ 30P EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Connector Usage Backplane
Connector Type Header, Male Pins
Connector Style Futurebus+®
Number of Positions 30
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Features Board Guide, Inverse
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Color Beige
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1613061-MP2-P030-51M1-LR
Ultra Librarian 3D Model Ultra Librarian MP2-P030-51M1-LR CAD Model

Description

N

You May Also Be Interested in

3M
CONN RCPT FUTUREBUS+ 30P EDGE MT
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 30POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
TE Connectivity
CONN HEADER FUTUREBUS 8POS PCB
Need more? Email Us
Amphenol
CONN HEADER 48POS EDGE MNT
Need more? Email Us
Amphenol
CONN RCPT BLADE PWR 26POS PCB
Need more? Email Us
Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us
EDAC Inc.
CONN PLUG RACK & PNL 20P PNL MT
Need more? Email Us
Amphenol
CONN RCPT 60POS PCB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess