Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/4 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.560" (14.22mm)
Length - Overall 0.930" (23.62mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Insulated
Features Butted Seam, High Temperature
Contact Material Steel
Contact Finish Nickel
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1637171-HT-11-14
Ultra Librarian 3D Model Ultra Librarian HT-11-14 CAD Model

You May Also Be Interested in

3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
TE Connectivity
CONN RING CIRC 4/0AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 321880
TE Connectivity
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 8-33462-1
Phoenix Contact
CONN RING CIRC 14-18AWG M4 CRIMP
Need more? Email Us
ECAD model for 3240078
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=9.14MM
Need more? Email Us
ECAD model for 2801-3-00-44-00-00-07-0
TE Connectivity
CONN RING CIRC 6AWG #10 CRIMP
Need more? Email Us
ECAD model for 52042-5
Panduit Corp
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for PN18-14R-C
TE Connectivity
CONN RING CIRC 16-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 8-34108-1
3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention