EN
  • EN
  • DE

10126-3000PE

Part No 10126-3000PE
Manufacturer 3M
Catalog Unclassified
Description CONN PLUG 26POS STR SLDR CUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 26 Position Plug Connector - Free Hanging (In-Line) Solder Cup
Manufacturer 3M
Series 101, Mini D Ribbon (MDR)
Package Tray
Mounting Free Hanging (In-Line)
Family Name 10126
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 7100206783, 4547452371693, 5 48623 74495, JE-1503-2860-5, 3M1769, JE150328605, 101263000PE, JE-1504-2999-9, 5 45 48623 74495 2, 54745237169, JE150429999, 7000007689
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904988-10126-3000PE
Ultra Librarian 3D Model Ultra Librarian 10126-3000PE CAD Model

Description

The 3M 10126-3000PE is a wiremount socket connector designed for connecting discrete wires to printed circuit boards (PCBs). It's part of 3M's extensive range of interconnect solutions, offering reliable and efficient connectivity for various electronic applications.

Applications:

  • Industrial Control Systems: Providing wire-to-board connections in PLCs, motor controllers, and other industrial automation equipment.
  • Test and Measurement Equipment: Connecting sensors, probes, and other test instruments to data acquisition systems.
  • Telecommunications Equipment: Providing wire terminations for communication cables and devices.
  • Medical Devices: Connecting sensors, actuators, and other components in medical equipment.
  • Automotive Electronics: Providing reliable wire-to-board connections in automotive control units and wiring harnesses.

Features:

  • Wiremount Design: Allows for easy termination of discrete wires without soldering.
  • IDC (Insulation Displacement Contact) Technology: Provides a gas-tight, reliable connection by piercing the wire insulation.
  • Durable Construction: Made from high-quality materials for long-lasting performance and resistance to environmental factors.
  • Polarization Features: Prevents mis-mating and ensures correct orientation.
  • Compact Size: Allows for high-density packaging and efficient use of PCB space.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Various Pin Counts Available: Offers flexibility to accommodate different wiring configurations.

Benefits:

  • Fast and Easy Termination: Reduces assembly time and costs compared to soldering.
  • Reliable Connections: IDC technology ensures a secure and stable connection, minimizing signal loss and preventing failures.
  • Durable Performance: Withstands harsh environments and provides long-lasting performance.
  • Error Prevention: Polarization features prevent mis-mating and ensure correct connections.
  • Space Savings: Compact design allows for high-density packaging and efficient use of PCB space.

Additional Details:

The 3M 10126-3000PE wiremount socket typically accepts a specific range of wire gauges (e.g., 26-28 AWG) and is designed to mate with compatible header connectors. The connector housing is often made from a flame-retardant thermoplastic material. Specific details regarding current rating, voltage rating, operating temperature range, and mating force can be found in the product datasheet provided by 3M.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3276 $61.3104
8+ $12.5765 $100.6120
13+ $12.1835 $158.3855
17+ $11.7905 $200.4385
22+ $11.3975 $250.7450
30+ $10.2184 $306.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess