EN
  • EN
  • DE

9457900200

Part No 9457900200
Manufacturer Weidmuller
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO FMALE 6.56' / Cable Assembly 6.56' (2.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Weidmuller
Series SAI
Package Bulk
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug, Right Angle
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 5
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation A
2nd Connector Mounting Type Free Hanging (In-Line)
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Black
Shielding Unshielded
Ingress Protection IP65/IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof
Usage Industrial Environments
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1 pcs
Win Source Part Number 1380950-9457900200
Ultra Librarian 3D Model Ultra Librarian 9457900200 CAD Model

Description

The SAI circular cable assembly, manufactured by Weidmuller, is a versatile and durable cable assembly designed for industrial environments.

  • Color: Black
  • Ingress Protection: IP65/IP66/IP67/IP68
  • Length: 6.56' (2.00m)
  • Shielding: Unshielded
  • Package Quantity: 1 pcs
  • First Connector Type: Receptacle
  • First Connector Gender: Male
  • Second Connector Type: Plug, Right Angle
  • Second Connector Gender: Female
  • Manufacturer: Weidmuller

You May Also Be Interested in

TE Connectivity
CIR CBL 12POS PLUG TO WIRE 0.66'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CBL 4POS RCPT TO PLUG RA 1.64'
Need more? Email Us
Phoenix Contact
CBL 3POS PLUG RA TO WIRE 4.92'
Need more? Email Us
Molex, LLC
CIRC CBL 4POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CBL 8POS PLUG RA TO WIRE 32.8'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 3.28'
Need more? Email Us
HARTING
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1268 $64.1268
3+ $52.6172 $157.8516
4+ $50.9725 $203.8900
5+ $49.3289 $246.6445
7+ $47.6842 $333.7894
9+ $42.7512 $384.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
In Stock: 18 pieces Factory Stock: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess