The WSL2512R015FEA is a low-value resistor manufactured by Vishay. It's part of the WSL series of Power Metal Strip® resistors, designed for accurate current sensing in various applications. The resistor's low resistance, high power capability, and stable performance make it suitable for use in demanding environments.
Applications
- Current sensing in power supplies
- Motor control
- Inverters
- Automotive electronics
- Battery management systems
- High-current applications
Features
- Low resistance value (0.015 Ohms)
- High power rating (3 Watts)
- Power Metal Strip® construction
- Low inductance
- Excellent long-term stability
- RoHS compliant
- AEC-Q200 qualified
Benefits
- Precise current measurement for accurate control and monitoring.
- Reduced power loss due to its low resistance value.
- Reliable performance in demanding environments due to its robust construction.
- Suitable for automotive applications due to AEC-Q200 qualification.
- Consistent performance over time due to excellent long-term stability.
Technical Specifications
The WSL2512R015FEA has a resistance of 0.015 Ohms with a tolerance of ±1%. The power rating is 3 Watts at 70°C case temperature. It features a low temperature coefficient of resistance (TCR) to ensure stable resistance values over temperature variations. The resistor utilizes a solid metal alloy resistive element. It comes in a 2512 surface mount package. The operating temperature range is typically -65°C to +170°C.
It is used in applications requiring precise current measurement for protection or control. The low inductance helps maintain circuit integrity at higher frequencies. The all-welded construction further enhances its robustness and reliability.