The OJE-SS-124HMF is a single pole single throw (SPST) non-latching signal relay manufactured by Tyco Electronics (now TE Connectivity). This relay is designed for various signal switching applications requiring reliable performance and compact size. It is commonly used in telecommunications equipment, industrial control systems, and consumer electronics.
Applications
- Telecommunications equipment (e.g., modems, routers)
- Industrial control systems (e.g., PLCs, sensors)
- Consumer electronics (e.g., audio equipment, remote controls)
- Security systems
- Instrumentation and measurement equipment
Features
- SPST (single pole single throw) contact configuration
- Non-latching relay
- High sensitivity coil
- Compact size
- Through-hole mounting
- Sealed construction for environmental protection
Benefits
- Provides reliable signal switching
- Low power consumption due to high sensitivity coil
- Saves board space with its compact size
- Easy to integrate into various electronic circuits
- Protected from dust and humidity with its sealed construction
Specifications
The OJE-SS-124HMF relay has a coil voltage of 24V DC. It features a contact rating of typically 0.5A at 120V AC or 1A at 24V DC. The coil resistance is around 1600 ohms. It is designed for through-hole mounting on printed circuit boards. The operating temperature range is generally between -40°C and +85°C. The relay is sealed to prevent dust and moisture ingress, enhancing its reliability in harsh environments.
This relay is suitable for applications where reliable signal switching is crucial. Its compact size and high sensitivity coil make it ideal for use in densely populated circuit boards and low-power applications. The sealed construction ensures long-term performance and protection against environmental factors, making it a versatile choice for various industrial and commercial applications.