EN
  • EN
  • DE

MFKS 3-0.5/S1615/S3004

Part No MFKS 3-0.5/S1615/S3004
Manufacturer TURCK
Catalog OEM Parts (M - N)
Description Turck, MFKS 3-0.5/S1615/S3004, U-33851
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059220-MFKS 3-0.5/S1615/S3004
Categories OEM Parts(M-N)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MFKS 3-0.5/S1615/S3004 CAD Model

Description

The MFKS 3-0.5/S1615/S3004 is a magnetic field sensor from TURCK's extensive line of industrial automation components. This sensor is designed to detect the position of a piston in pneumatic cylinders or other moving magnetic components.

Applications:

  • Pneumatic cylinder position detection: Precisely detects the position of the piston inside pneumatic cylinders.
  • Automation systems: Used in automated machinery to monitor and control the movement of components.
  • Robotics: Integrated into robotic systems for position sensing and feedback control.
  • Material handling systems: Monitors the position of components in conveyor systems and other material handling equipment.
  • Valve position monitoring: Detects the open or closed position of valves in various industrial applications.

Features:

  • Magnetic Field Sensing: Operates by detecting the magnetic field generated by a magnet attached to the moving component.
  • Compact Design: Small form factor allows for easy integration into tight spaces.
  • High Sensitivity: Provides reliable detection even with weak magnetic fields.
  • Robust Housing: Durable construction protects the sensor from harsh industrial environments.
  • Short Body: The short body design allows it to be used in cylinders with limited space.
  • S1615/S3004 Connector: Uses a specific connector type for secure and reliable electrical connection.

Benefits:

  • Precise Position Detection: Enables accurate monitoring and control of moving components.
  • Non-Contact Sensing: Eliminates wear and tear associated with mechanical switches, increasing sensor lifespan.
  • Easy Installation: Simple mounting and electrical connection streamline integration into existing systems.
  • Reliable Operation: Robust design ensures consistent performance in demanding industrial environments.
  • Increased Efficiency: Improved monitoring leads to optimized process control and reduced downtime.

Additional Details: The MFKS 3-0.5/S1615/S3004 sensor operates on a DC voltage supply, typically 10-30 VDC. It provides a switching output that indicates the presence or absence of a magnetic field. The sensor is designed to be mounted directly onto the cylinder using appropriate mounting hardware. Its rugged construction and reliable performance make it an ideal choice for a wide range of industrial automation applications. The specific connector type S1615/S3004 ensures compatibility with various TURCK connection systems, simplifying wiring and maintenance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess