EN
  • EN
  • DE

TPD4124K

Part No TPD4124K
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Intelligent Power Device High Voltage Monolithic Silicon Power IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840924-TPD4124K
Ultra Librarian 3D Model Ultra Librarian TPD4124K CAD Model

Description

The TPD4124K is a high-voltage power MOSFET from Toshiba Semiconductor and Storage, designed for use in a variety of power switching applications. Its primary attribute is its ability to handle high voltages and currents efficiently, making it suitable for demanding applications in industrial and consumer electronics.

Applications:

  • AC-DC Power Supplies: Used in power supplies for converting AC voltage to DC voltage in electronic devices.
  • Motor Drivers: Employed in motor control circuits to efficiently switch power to the motor.
  • Lighting Systems: Used in electronic ballasts and LED drivers for efficient lighting control.
  • Inverters: Integrated into inverters for converting DC voltage to AC voltage.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels without breakdown.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Avalanche Capability: Provides robustness against voltage transients and inductive loads.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss and heat generation.
  • Enhanced Reliability: High voltage and avalanche capabilities ensure robust performance.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Compact Size: Allows for smaller and more efficient power supply designs.

Technical Specifications (General): The TPD4124K typically features a high drain-source voltage (VDS), low gate threshold voltage (VGS(th)), and low drain-source on-resistance (RDS(on)). Detailed specifications can be found in the Toshiba datasheet.

The TPD4124K's combination of high voltage capability, low on-resistance, and fast switching speed makes it a suitable choice for applications requiring efficient and reliable power switching. Its robust design and avalanche capability provide added protection against voltage transients, ensuring long-term reliability.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,674 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess