The TD62706F(TP1) is a high-voltage, high-current source driver array from Toshiba Semiconductor and Storage. Similar to the TD62706F, it acts as an interface between low-level logic and higher power devices, enabling control of various loads. The (TP1) suffix likely denotes a specific packaging or testing variation.
Applications
- Driving relays
- Driving solenoids
- Driving stepper motors
- Driving LED displays
- Driving incandescent lamps
- General-purpose driver applications requiring high voltage/current sourcing
Features
- High output voltage: 50V (minimum)
- High output current: 500mA (maximum) per channel
- 7 independent channels
- TTL and 5V CMOS logic compatible inputs
- Integrated clamp diodes for inductive load protection
- Thermal shutdown protection to prevent overheating
- Package: DIP-16 (TP1 likely indicates a specific variation of this)
Benefits
- Provides a simple interface between low-power control circuitry and high-power loads.
- Protects the driver from voltage spikes caused by inductive loads, ensuring reliable operation.
- Prevents damage from overheating, increasing system robustness.
- Reduces the number of discrete components needed, simplifying circuit design and reducing cost.
- Offers versatility with its high voltage and current driving capabilities for a variety of applications.
Additional Details
The TD62706F(TP1) contains internal clamp diodes that are crucial for driving inductive loads, preventing damage from voltage spikes. It's designed to operate with a 5V supply and is compatible with both TTL and CMOS logic levels. The package type is DIP-16, but the (TP1) designation likely indicates specific testing or handling procedures. It’s important to consult the specific datasheet for the TD62706F(TP1) to understand the exact differences from the standard TD62706F, if any, regarding parameters like lead finish, moisture sensitivity level, or other manufacturing-related characteristics. As with similar devices, attention should be given to thermal management to prevent exceeding the maximum power dissipation when driving multiple channels at high current. The operating temperature range typically extends from -40°C to +85°C.