EN
  • EN
  • DE

XCL214B113DR

Part No XCL214B113DR
Manufacturer Torex Semiconductor Ltd
Catalog Power Supplies Board Mount DCDC Converters
Description 1.5A INDUCTOR BUILT-IN STEP-DOWN / DC DC Converter Output - Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Torex Semiconductor Ltd
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number XCL214
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338758-XCL214B113DR
Ultra Librarian 3D Model Ultra Librarian XCL214B113DR CAD Model

Description

The XCL214B113DR is a synchronous step-down DC/DC converter from Torex Semiconductor Ltd. This converter is designed to provide a highly efficient and stable voltage regulation for a wide range of electronic applications. It integrates a synchronous rectification system to minimize power loss and improve overall efficiency.

Applications

  • Portable devices
  • Battery-powered systems
  • Power management systems
  • Microcontroller power supplies
  • FPGA power supplies
  • Wireless communication devices

Features

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: 1.1V
  • Output Current: Up to 600mA
  • Switching Frequency: 3.0 MHz
  • Efficiency: Up to 95%
  • Protection Features: Overcurrent protection, short-circuit protection, thermal shutdown
  • Package: Small SOT-25 package

Benefits

  • High Efficiency: Maximizes battery life and reduces heat dissipation.
  • Stable Voltage Regulation: Provides a stable and accurate output voltage, ensuring reliable system performance.
  • Small Size: Compact SOT-25 package allows for space-saving designs.
  • Protection Features: Protects the converter and the load from damage due to overcurrent, short circuits, and overheating.
  • Easy to Use: Requires minimal external components for operation.
  • Wide Input Voltage Range: Suitable for a variety of power supply applications.

The XCL214B113DR DC/DC converter utilizes advanced control circuitry to achieve high efficiency and stable voltage regulation. Its synchronous rectification system minimizes power loss, making it ideal for battery-powered applications where efficiency is critical. The integrated protection features ensure reliable operation and protect the converter from damage. This converter is commonly used in portable devices, power management systems, and other applications requiring efficient and stable voltage regulation.

Technical Specifications:

Input Voltage: 2.7V to 5.5V

Output Voltage: 1.1V

Output Current: 600mA (Maximum)

Switching Frequency: 3.0 MHz

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2653 $58.8978
63+ $1.8588 $117.1044
97+ $1.8006 $174.6582
133+ $1.7426 $231.7658
172+ $1.6846 $289.7512
230+ $1.5103 $347.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess