EN
  • EN
  • DE

UCC25702DTRG4

Part No UCC25702DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced Voltage Mode Pulse Width Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.8 V ~ 15 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1276093-UCC25702DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC25702
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC25702DTRG4 CAD Model

Description

Product Overview: UCC25702DTRG4 by Texas Instruments

The UCC25702DTRG4 is a high-performance, advanced PWM (Pulse Width Modulation) controller designed and manufactured by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This component is specifically engineered to cater to a wide range of power supply applications, ensuring efficiency, precision, and flexibility for designers.

Key Features

  • Voltage Range: The UCC25702DTRG4 operates over a wide voltage range, making it suitable for various applications, from consumer electronics to industrial systems.
  • Frequency Range: This device offers a programmable switching frequency range, allowing designers to optimize their power supply for efficiency or size.
  • Drive Capability: It features high-current totem-pole outputs capable of driving power MOSFETs directly, which simplifies the design and reduces external component count.
  • Protection Features: The UCC25702DTRG4 includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the reliability and safety of the end application.
  • Soft-Start Function: A built-in soft-start function prevents inrush current at startup, contributing to the longevity of the power supply components.

Applications

The versatility of the UCC25702DTRG4 makes it an ideal choice for a variety of applications, including:

  • AC/DC and isolated DC/DC power supplies
  • Off-line converters
  • Telecommunications equipment
  • Server and network power systems
  • Industrial power systems

Quality and Reliability

Texas Instruments' commitment to quality ensures that the UCC25702DTRG4 meets the highest standards for performance and reliability. The device is available in a TSSOP (Thin Shrink Small Outline Package), which provides excellent thermal performance and space-saving advantages on the PCB (Printed Circuit Board).

Environmental Considerations

As part of Texas Instruments' dedication to environmental responsibility, the UCC25702DTRG4 is designed to comply with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by restricting the use of certain hazardous materials in its construction.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess