The TPS65013RGZT is a highly integrated power management IC designed by Texas Instruments, crafted to meet the demanding needs of portable and battery-powered electronics. This versatile component combines a single-inductor, multiple-output (SIMO) step-down converter with additional linear regulators, making it an ideal solution for space-constrained applications.
Key Features
- Power Efficiency: The SIMO architecture allows for high efficiency and reduced component count, as one inductor is used for multiple outputs, minimizing power loss and improving battery life.
- Versatile Power Supply: It features three step-down converters with a wide input voltage range, supporting systems that require a variety of voltage levels.
- Additional Linear Regulators: Two 150-mA low-dropout (LDO) linear regulators provide stable voltage for noise-sensitive circuits.
- Programmable Sequence: The device offers programmable power-up and power-down sequences, enabling optimized system performance and protection.
- Low Quiescent Current: With its low quiescent current, the TPS65013RGZT is optimized for battery-powered applications where extending operational time is crucial.
Applications
The TPS65013RGZT is suitable for a broad range of products, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld GPS Devices
- Wireless Headsets and Earbuds
- Wearable Technology
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 6V |
| Output Voltage Range |
0.7V to 3.3V (Adjustable) |
| Package |
48-VQFN (RGZ) |
| Operating Temperature |
-40°C to 85°C |
The TPS65013RGZT is available in a compact 48-pin VQFN (RGZ) package and is characterized for operation over a temperature range of -40°C to 85°C, making it a robust choice for a variety of environmental conditions.