EN
  • EN
  • DE

TPS61199EVM-598

Part No TPS61199EVM-598
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FOR TPS61199-598 / TPS61199 LED Driver Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 65mA
Outputs and Type 8, Non-Isolated
Voltage - Input 8 V ~ 30 V
Supplied Contents Board(s)
Utilized IC / Part TPS61199
Win Source Part Number 798037-TPS61199EVM-598
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61199
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61199EVM-598 CAD Model

Description

The TPS61199EVM-598 from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities of the TPS61199, a high-efficiency, fully integrated synchronous boost converter with dual-channel current outputs. This evaluation module is an essential tool for engineers and designers looking to test and optimize LED backlighting applications, particularly for automotive and industrial displays.

Key Features

  • Integrated Solution: The TPS61199EVM-598 integrates all necessary components to facilitate the evaluation of the TPS61199 IC, minimizing the need for external components and simplifying the design process.
  • Dual-Channel Output: With dual-channel current outputs, this evaluation module supports multiple LED strings, allowing for flexible design options and uniform brightness across displays.
  • High Efficiency: The TPS61199 IC is designed for high efficiency, which is critical for reducing power consumption and heat generation in LED backlighting applications.
  • Wide Input Voltage Range: The module operates over a wide input voltage range, accommodating various power supplies and ensuring compatibility with different system architectures.
  • Adjustable Brightness: Brightness control is made possible through an external PWM signal, providing users with the ability to fine-tune the backlight intensity to their specific requirements.

Applications

The TPS61199EVM-598 is ideal for evaluating and designing LED backlight solutions for a variety of applications, including:

  • Automotive infotainment and dashboard displays
  • Industrial control panels and instrumentation
  • Portable electronics with LCD screens
  • General LED lighting systems

Design Support

Texas Instruments provides comprehensive design support for the TPS61199EVM-598, including detailed documentation, reference designs, and simulation tools. This support ensures that engineers can quickly and effectively integrate the evaluation module into their design projects and accelerate the development cycle.

In summary, the TPS61199EVM-598 is a versatile and efficient solution for testing and developing LED backlighting systems, offering the performance and flexibility needed to meet the demands of modern display technologies.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess