The TPS61177RGRR is a high-performance, integrated boost converter from Texas Instruments, designed for driving power LEDs. It is part of Texas Instruments' extensive range of power management integrated circuits, catering to a wide array of applications. This particular device is housed in a small 20-pin QFN (RGR) package, making it suitable for space-constrained applications.
Key Features
- Wide Input Voltage Range: The TPS61177RGRR operates with an input voltage range from 3V to 18V, making it versatile for various power sources.
- Adjustable Output Voltage: Users can adjust the output voltage up to 38V via an external resistor divider, accommodating a range of LED configurations.
- Integrated Switch: It includes an integrated 2A, 40V switch, which provides efficient power conversion with reduced external components.
- Dimming Capabilities: The device supports both analog and PWM dimming, offering precise control over LED brightness.
- Thermal Shutdown: Enhanced safety features include over-temperature protection that prevents damage from excessive heat.
- Overvoltage Protection: The built-in overvoltage protection ensures the longevity of the connected LEDs and the power source.
Applications
The TPS61177RGRR is ideal for a range of lighting applications, particularly those requiring high brightness and efficiency. Typical applications include:
- LED Backlighting for TVs and Monitors
- Automotive Lighting
- General Illumination
- Portable Flashlights
- Signage and Emergency Lighting
Conclusion
With its high efficiency, flexibility, and compact size, the TPS61177RGRR from Texas Instruments stands out as a robust solution for LED power supply requirements. Its comprehensive protection features and dimming capabilities make it an excellent choice for designers looking to enhance their lighting applications with reliable and precise power management.