EN
  • EN
  • DE

TPS259807ONRGER

Part No TPS259807ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 24V
Current - Output (Max) 8A
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259807
Other Names 296-TPS259807ONRGERDKR,296-TPS259807ONRGERCT,296-TPS259807ONRGERTR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253471-TPS259807ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259807ONRGER CAD Model

Description

Overview of Texas Instruments TPS259807ONRGER

The TPS259807ONRGER is a high-performance integrated circuit from Texas Instruments, designed to provide comprehensive power protection solutions for a wide range of applications. This versatile eFuse IC offers an array of features that enhance the reliability and safety of electronic systems.

Key Features

  • Adjustable Over-Current Protection: The device allows users to set the over-current protection threshold, ensuring that connected devices are safeguarded against excessive current that can lead to damage or failure.
  • Over-Voltage Lockout (OVLO): This feature prevents the power switch from turning on when the input voltage exceeds a specific threshold, protecting downstream components from high voltage conditions.
  • Under-Voltage Lockout (UVLO): Similar to OVLO, the UVLO feature ensures that the power switch remains off when the input voltage falls below a certain level, preventing malfunctions due to insufficient voltage.
  • Reverse Voltage Protection: The TPS259807ONRGER protects against reverse polarity events, which can occur if the input supply is connected in reverse, potentially causing damage to the system.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily disables the power switch, allowing the device to cool down and prevent thermal damage.
  • Fast Short-Circuit Response: The device is engineered to respond quickly to short-circuit conditions, minimizing the risk of damage to the circuit by promptly shutting down the output.
  • Programmable Soft-Start: To avoid inrush current that can stress the system at startup, the TPS259807ONRGER offers a programmable soft-start feature that gradually ramps up the output voltage.

Applications

Due to its robust protection features and flexibility, the TPS259807ONRGER is suitable for a variety of applications, including but not limited to:

  • Enterprise and telecom power systems
  • Industrial controls and automation
  • Point of load power distribution
  • Computing and server systems
  • Battery management systems

With its compact QFN package, the TPS259807ONRGER is a space-efficient solution for protecting sensitive electronic circuits. Its advanced protection mechanisms make it an essential component for designers looking to enhance system reliability and extend the lifespan of their products.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6767 $58.0602
13+ $7.9399 $103.2187
20+ $7.6918 $153.8360
27+ $7.4437 $200.9799
35+ $7.1955 $251.8425
47+ $6.4512 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess