The TMS45160-70DZ-EL is a cutting-edge integrated circuit (IC) product developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the TMS family known for its robust performance, reliability, and versatility in various applications.
Key Features
- High-Speed Performance: The TMS45160-70DZ-EL is designed to operate at fast speeds, making it an ideal choice for applications that require rapid data processing and high-frequency operations.
- Low Power Consumption: Texas Instruments has engineered this product to consume minimal power, which enhances its suitability for battery-powered devices and helps maintain energy efficiency in systems.
- Advanced Technology: Built using state-of-the-art semiconductor technology, this IC ensures top-notch performance and longevity, contributing to the device's overall durability and dependability.
Applications
The versatility of the TMS45160-70DZ-EL makes it a prime candidate for a broad range of applications. It's widely used in:
- Embedded systems
- High-speed computing devices
- Industrial control units
- Automotive electronics
- Telecommunication infrastructure
Technical Specifications
| Parameter |
Value |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
Custom |
| Mounting Type |
Surface Mount |
| Supply Voltage |
Specified by manufacturer |
Quality and Support
Texas Instruments is committed to providing exceptional quality and support for its products. The TMS45160-70DZ-EL comes with comprehensive technical support and documentation, ensuring that customers can maximize the IC's capabilities and performance in their specific applications.
Ordering Information
For purchasing and further inquiries about the TMS45160-70DZ-EL, customers can contact Texas Instruments directly or visit authorized distributors. Detailed product information, datasheets, and resources are available on the Texas Instruments website.