EN
  • EN
  • DE

TLV70225QDSERQ1

Part No TLV70225QDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TLV702-Q1 300-mA, Low-IQ, Low-Dropout Regulator | IC REG LINEAR 2.5V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.375V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 370μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270566-TLV70225QDSERQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70225QDSERQ1 CAD Model

Description

Product Overview: TLV70225QDSERQ1 from Texas Instruments

The TLV70225QDSERQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This advanced regulator is capable of delivering a fixed output voltage of 2.25V with an output current up to 300 mA. Its low dropout voltage and low quiescent current make it an excellent choice for systems where power efficiency is crucial.

One of the key features of the TLV70225QDSERQ1 is its high accuracy, which maintains stable output voltage even under varying load conditions and input voltage fluctuations. This stability is crucial for sensitive electronics that require a consistent power supply. The device also offers excellent transient performance, ensuring that the output voltage remains stable during sudden changes in load, which is common in automotive environments where electrical noise and disturbances are prevalent.

The TLV70225QDSERQ1 is designed with a robust thermal protection scheme, which includes thermal shutdown and current limit features to protect the device and the downstream components from damage due to overheating or overcurrent conditions. This makes the device reliable and safe for use in harsh automotive environments where temperature extremes and unpredictable electrical loads are common.

This LDO regulator is available in a small, surface-mount package, making it ideal for space-constrained applications. Its compact size does not compromise its performance, as it is engineered to maintain a low dropout voltage and low noise operation, contributing to the overall system efficiency and performance.

In summary, the TLV70225QDSERQ1 from Texas Instruments is an automotive-qualified voltage regulator that offers high accuracy, excellent load and line regulation, and robust protection features. Its low power consumption, coupled with a small footprint, makes it a suitable choice for a wide range of applications within the automotive and industrial sectors, including infotainment systems, advanced driver assistance systems (ADAS), and sensor modules.

For more detailed specifications and application information, designers and engineers are encouraged to consult the datasheet and technical support resources provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3376 $50.6400
365+ $0.2770 $101.1050
560+ $0.2683 $150.2480
775+ $0.2597 $201.2675
1,000+ $0.2510 $251.0000
1,335+ $0.2251 $300.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess