EN
  • EN
  • DE

TLA2528IRTER

Part No TLA2528IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number TLA2528
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLA2528IRTERTR,296-TLA2528IRTERCT,296-TLA2528IRTERDKR
Standard Package 3,000
Win Source Part Number 1159189-TLA2528IRTER
Ultra Librarian 3D Model Ultra Librarian TLA2528IRTER CAD Model

Description

Introducing the TLA2528IRTER from Texas Instruments

The TLA2528IRTER is a cutting-edge precision analog-to-digital converter (ADC) brought to you by the renowned semiconductor company, Texas Instruments. This product is designed to deliver high-performance data conversion with an emphasis on accuracy and reliability, making it an ideal choice for a wide range of applications, including medical instruments, industrial monitoring systems, and automation equipment.

The TLA2528IRTER boasts an impressive 24-bit resolution which ensures that even the smallest signal variations are captured with utmost precision. This high-resolution ADC features a multi-channel input, providing the flexibility to handle several signal inputs simultaneously, which is crucial for complex systems that require monitoring of multiple parameters.

Key Features:

  • High Resolution: 24-bit ADC for precise signal conversion.
  • Multi-Channel: Accommodates multiple inputs, simplifying system design.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • Integrated Features: Includes a programmable gain amplifier (PGA) and a voltage reference for enhanced performance.
  • Robust Interface: Features a SPI-compatible serial interface for straightforward communication with microcontrollers and processors.

With its low power consumption, the TLA2528IRTER is particularly well-suited for portable and remote sensing applications where power availability is limited. The device operates efficiently, preserving battery life without compromising the quality of data acquisition.

The inclusion of an internal programmable gain amplifier allows the TLA2528IRTER to amplify low-level signals before conversion, thereby improving the dynamic range and sensitivity of the system. Furthermore, the integrated voltage reference simplifies the design process by reducing the need for external components.

Communication with microcontrollers or digital processors is made seamless through the SPI-compatible serial interface, ensuring fast and reliable data transfer. This feature, along with the device's small form factor, provided by the QFN packaging, makes the TLA2528IRTER a versatile and space-efficient solution for high-precision data acquisition.

Whether you're developing advanced medical equipment, upgrading industrial control systems, or creating sophisticated environmental monitoring devices, the TLA2528IRTER from Texas Instruments is the ADC that stands out for its precision, integration, and ease of use.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4857 $51.9995
75+ $1.3917 $104.3775
115+ $1.3447 $154.6405
160+ $1.2506 $200.0960
210+ $1.2036 $252.7560
260+ $1.1566 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess