EN
  • EN
  • DE

SN74LV161AD

Part No SN74LV161AD
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4-BIT SYNCHRONOUS BINARY COUNTERS | IC 4BIT SYNC BINRY COUNTR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 95MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV161
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255167-SN74LV161AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV161AD CAD Model

Description

SN74LV161AD - 4-Bit Binary Counter from Texas Instruments

The SN74LV161AD is a high-performance, 4-bit binary counter from Texas Instruments, designed to operate with particularly low voltage and high speed. This integrated circuit is part of the LV family, which stands for low-voltage, indicating that the device is optimized for applications that require a minimal power supply while still delivering fast counting operations.

Key Features

  • Voltage Range: The device operates on a 2-V to 5.5-V V<sub>CC voltage range, making it versatile for various digital logic applications.
  • Counting Sequence: SN74LV161AD provides a fully synchronous 4-bit binary counting sequence, ensuring precise timing and sequence management.
  • Speed: With its ability to support high-speed operations, the counter is suitable for high-frequency counting applications.
  • Output Capability: The counter features a typical output drive at 5 V, which allows for direct interfacing with a wide range of other digital ICs.
  • Package: It comes encapsulated in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is conducive for space-saving PCB designs.

Applications

The SN74LV161AD is widely used in digital systems that require counting functionality, such as:

  • Timers and high-speed counters in embedded systems
  • Frequency dividers and digital clocks
  • Process control and monitoring systems
  • Sequential state machines in logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV161AD is no exception. It is built to meet or exceed the stringent standards set for industrial-grade components, ensuring longevity and consistent performance in a wide range of environmental conditions.

Ordering and Packaging

When ordering the SN74LV161AD, it is available in tube or tape and reel packaging options to accommodate different manufacturing requirements. The device's part number reflects the package type and quantity, making it easy to identify the appropriate configuration for production needs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8024 $52.1560
155+ $0.6584 $102.0520
240+ $0.6379 $153.0960
325+ $0.6173 $200.6225
420+ $0.5967 $250.6140
565+ $0.5350 $302.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess