EN
  • EN
  • DE

SN74HC251PWT

Part No SN74HC251PWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16TSSOP / Multiplexer 1 x 8:1 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC251
Other Names 296-SN74HC251PWTDKR,-SN74HC251PWTG4,-SN74HC251PWTE4,-SN74HC251PWTG4R,SN74HC251PWTG4,2156-SN74HC251PWT,TEXTISSN74HC251PWT,296-SN74HC251PWTDKR,296-SN74HC251PWTCT,SN74HC251PWT,-SN74HC251PWTE4R,296-28659-2,296-SN74HC251PWTTR,SN74HC251PWTE4,296-28659-1,296-28659-2,296-SN74HC251PWTCT,296-28659-6,-296-28659-1,SN74HC251PWTG4,-SN74HC251PWTR,SN74HC251PWTE4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256619-SN74HC251PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC251PWT CAD Model

Description

Overview of SN74HC251PWT

The SN74HC251PWT is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a wide range of digital applications. This product is part of the 74HC series, which are well-known for their high-speed CMOS logic family characteristics. It is a single 8-input multiplexer with three-state outputs that can deliver the functionality of both a multiplexer and a demultiplexer.

Key Features

  • Wide Operating Voltage: This device operates at a voltage range from 2V to 6V, making it suitable for many applications, including battery-powered devices.
  • High Current Drive: The SN74HC251PWT is capable of driving up to 5.2 mA at the output, providing good drive capabilities.
  • Low Power Consumption: It has a typical low power consumption, which is a critical feature for energy-sensitive applications.
  • Three-State Outputs: The device features three-state outputs which can be used in bus-oriented systems. This allows for multiple devices to share the same output lines without interference.
  • Input Line Multiplexing: With its 8-input multiplexer, it can select one of eight data inputs to be sent to the output based on the select inputs.

Applications

The SN74HC251PWT is versatile and can be used in various digital systems such as:

  • Data selection and routing
  • Signal gating
  • Function generation
  • Industrial controls
  • Computer logic systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, this device is designed for surface mounting, saving valuable board space in compact electronic systems. The product adheres to Texas Instruments' standards for quality and reliability, ensuring stable performance across different operating conditions.

Manufacturer Support

As with all Texas Instruments products, the SN74HC251PWT is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can integrate the device into their designs with confidence and receive support throughout the product's lifecycle.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess