EN
  • EN
  • DE

SN74CBT3384CDBRE4

Part No SN74CBT3384CDBRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SSOP / Bus Switch 5 x 1:1 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256739-SN74CBT3384CDBRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDBRE4 CAD Model

Description

Product Overview: SN74CBT3384CDBRE4

The SN74CBT3384CDBRE4 is a high-performance integrated circuit from Texas Instruments, designed as a 10-bit FET bus switch with a 5-ohm resistor. It belongs to a family of switches intended to provide low on-state resistance and minimal propagation delay. This product is particularly suitable for applications that require the efficient transfer of both analog and digital signals.

Key Features

  • Low On-State Resistance: The switch features a typical on-state resistance of 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • High-Speed Data Transfer: With a maximum data rate of up to 240 Mbps, the SN74CBT3384CDBRE4 is capable of handling high-speed data transmission with ease.
  • Low Power Consumption: This device has been optimized for low power consumption, making it ideal for power-sensitive applications.
  • 10-Bit Bus Switch: The 10 independent channels allow for multiple data lines to be switched simultaneously, providing flexibility in data management.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, even when the device is powered down, offering compatibility with a variety of signal levels.

Applications

The SN74CBT3384CDBRE4 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Signal gating
  • Bus isolation
  • Backplane driving
  • Hot board insertion
  • Capacitance reduction and bus isolation in PCMCIA applications

Package and Quality

This device is available in a SSOP (Shrink Small Outline Package) with 24 pins, ensuring a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74CBT3384CDBRE4 is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring reliability and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
195+ $0.5147 $100.3665
305+ $0.4986 $152.0730
415+ $0.4825 $200.2375
540+ $0.4664 $251.8560
720+ $0.4182 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess