EN
  • EN
  • DE

SN74AHCU04MPWREP

Part No SN74AHCU04MPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCU
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCU04
Other Names 296-22290-1,296-22290-6R,296-22290-1R,-296-22290-1,-296-22577-1R,-296-22290-1,-V62/07619-01XE,2156-SN74AHCU04MPWREP,V62/07619-01XE,296-22290-2R,296-22290-6,-SN74AHCU04MPWREPR,296-22290-2,-V62/07619-01XER,TEXTISSN74AHCU04MPWREP
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258050-SN74AHCU04MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCU04MPWREP CAD Model

Description

SN74AHCU04MPWREP - Texas Instruments

The SN74AHCU04MPWREP from Texas Instruments is a robust, high-performance hex inverter chip designed to meet the stringent requirements of automotive and industrial applications. This device is part of the Texas Instruments "Enhanced Product" (EP) portfolio, ensuring extended temperature performance and enhanced product life cycle management.

Key Features:

  • Technology: Advanced High-Speed CMOS (AHCU)
  • Logic Type: Hex Inverter
  • Operating Voltage Range: 2 V to 5.5 V, accommodating a variety of logic-level requirements
  • Output Drive Capability: Capable of driving 8 mA at 5 V, providing reliable signal transmission to downstream components
  • Temperature Range: Extended industrial and automotive temperature range from -55°C to +125°C, ensuring reliability in harsh environments
  • Package: Offered in a TSSOP-14 (Thin Shrink Small Outline Package) form factor for space-efficient board designs
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection on all pins, safeguarding the device during handling and operation

Applications:

The SN74AHCU04MPWREP is ideal for a wide array of applications where signal inversion is necessary. This includes:

  • Automotive systems such as engine control units, body electronics, and infotainment systems
  • Industrial automation and control systems, where robustness and reliability are paramount
  • Telecommunication infrastructure, benefiting from the device's high-speed operation
  • Consumer electronics that require compact and efficient logic inversion solutions

Quality and Reliability:

As an Enhanced Product, the SN74AHCU04MPWREP is manufactured to the highest quality standards with increased reliability testing and extended product life cycle support. Customers can trust in the consistent performance and longevity of this device, even in the most demanding applications.

Support and Resources:

For additional information, technical support, and resources, customers can access extensive documentation, including datasheets, application notes, and design resources, available through the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7552 $52.5728
33+ $3.0812 $101.6796
51+ $2.9849 $152.2299
70+ $2.8886 $202.2020
90+ $2.7923 $251.3070
120+ $2.5035 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess