EN
  • EN
  • DE

SN74AHC04N

Part No SN74AHC04N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS | IC INVERTER 6CH 6-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74AHC04
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253406-SN74AHC04N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AHC04N CAD Model

Description

The SN74AHC04N is a high-speed, hex inverter integrated circuit (IC) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's advanced high-speed CMOS (AHC) logic family, designed to operate at faster speeds while maintaining low power consumption. The SN74AHC04N is a versatile component that is used extensively in a wide range of electronic applications, from simple logic gates to complex computing systems.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Output Current: ±8 mA
  • Propagation Delay Time: 8 ns at 4.5 V
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)

Performance and Applications

The SN74AHC04N is engineered to deliver high-performance logic operations. With its fast propagation delay and wide operating voltage range, it is suitable for interfacing with a variety of other logic families. The six independent inverters in a single package make it a compact and efficient solution for inverting signal functions.

This IC is commonly used in applications such as signal buffering, oscillator circuits, logic inversion, and any application requiring high-speed and low-power inverters. Its robustness is also seen in its ability to operate in a wide range of environmental conditions, making it suitable for industrial, commercial, and even automotive applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AHC04N is no exception. The device is fabricated with advanced silicon-gate CMOS technology, which provides enhanced speed and reliability. It also features balanced propagation delays and low input capacitance. The SN74AHC04N is available in a 14-pin DIP package, which is easy to handle and compatible with standard breadboards and sockets.

For engineers and designers looking for a reliable and high-performing hex inverter, the SN74AHC04N from Texas Instruments is an excellent choice that combines functionality, performance, and durability.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
265+ $0.3813 $101.0445
410+ $0.3694 $151.4540
560+ $0.3575 $200.2000
725+ $0.3456 $250.5600
970+ $0.3098 $300.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess