Product SH6766, developed by the renowned technology company Texas Instruments, is a powerful, high-performance microcontroller designed to handle complex computing tasks.
- Architecture: Built on a 32-bit architecture, featuring an ARM Cortex-M4F core
- Speed: Runs at a speed of up to 120 MHz
- Flash memory: Equipped with 1MB of Flash memory
- RAM: 256KB of RAM
- Peripherals: Comes with a wide range of peripherals, including an ADC (Analog to Digital Converter), DAC (Digital to Analog Converter), and multiple communication interfaces like UART, SPI, and I2C
- Security: Designed with robust security features
- Power Consumption: Low power consumption
- Software Support: Compatible with various development tools and real-time operating systems