EN
  • EN
  • DE

PT6981A

Part No PT6981A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR 2.5/1.8V 12VIN HORZ / Module DC-DC 12VIN 2-OUT 2.5V/1.8V 10A 23-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6980
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 2.5V
Voltage - Output 2 1.8V
Current - Output (Maximum) 10.5A, 2.5A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting Through Hole, Right Angle
Package 23-SIP Module
Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Win Source Part Number 792672-PT6981A
Popularity Medium
Supply and Demand Status Sufficient
Family Name PT6981
Introduction Date October 02, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6981A CAD Model

Description

The PT6981A, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance power module designed to meet the rigorous demands of modern electronic applications. This innovative component is part of TI's extensive portfolio of power management solutions, distinguished by its reliability and efficiency.

Key Features

  • Integrated Design: The PT6981A is an all-in-one power solution that combines a step-down converter with power MOSFETs, a controller, and additional passive components, providing a compact and efficient power management system.
  • High Efficiency: Engineered for maximum power conversion efficiency, this module significantly reduces energy loss during operation, thus ensuring optimal performance for power-sensitive applications.
  • Wide Input Voltage Range: Accommodating a broad spectrum of supply voltages, the PT6981A is versatile and suitable for various electronic devices and systems, enhancing its applicability across multiple platforms.
  • Adjustable Output Voltage: Users can tailor the output voltage to the needs of their specific circuit, providing greater flexibility and precision in power delivery.
  • Thermal Protection: The module includes built-in thermal protection features that safeguard the device against overheating, ensuring long-term reliability and stability.
  • Low Profile: With its compact footprint, the PT6981A is ideal for space-constrained applications, allowing designers to maximize the efficiency of their layout without compromising on power.

Applications

The PT6981A from Texas Instruments is adept at powering a wide array of electronics, from industrial control systems to telecommunications equipment. Its robust design and flexible operation parameters make it an excellent choice for:

  • Networking Equipment
  • Server and Storage Systems
  • Industrial Controls
  • Telecom Infrastructure

Conclusion

With its combination of efficiency, versatility, and reliability, the PT6981A power module stands out as a superior choice for engineers and designers looking to enhance the performance and longevity of their electronic products. Texas Instruments' commitment to quality ensures that this power module is a durable and high-performing addition to any power management system.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess