EN
  • EN
  • DE

PT5061A

Part No PT5061A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT5060 (9W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 11V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 500mA, 250mA
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole, Right Angle
Package / Case 12-SIP Module
Base Product Number PT5061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1314434-PT5061A
Ultra Librarian 3D Model Ultra Librarian PT5061A CAD Model

Description

The PT5061A is a high-performance integrated circuit from Texas Instruments, designed to meet a wide range of power management requirements in modern electronic systems. This versatile module is part of the PT5000 series, widely recognized for its reliability and efficiency in providing power solutions.

Key Features

  • Output Voltage: The PT5061A delivers a fixed output voltage, making it ideal for applications that require a stable power supply.
  • High Efficiency: With its advanced design, the PT5061A operates with high efficiency, which minimizes heat generation and improves system performance.
  • Compact Size: The small footprint of the PT5061A makes it perfect for use in space-constrained applications, without sacrificing power or efficiency.
  • Plug-and-Play: Designed for ease of use, the PT5061A can be easily integrated into a variety of systems without the need for complex external circuitry.

Applications

The PT5061A is suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Computer peripherals

Technical Specifications

Parameter Value
Input Voltage Range 7V to 36V
Output Voltage Fixed
Output Current Up to 1A
Operating Temperature -40°C to +85°C

The PT5061A from Texas Instruments represents a reliable and efficient solution for power management in a variety of electronic applications. Its combination of performance, compact size, and ease of use make it a go-to choice for designers and engineers looking for a dependable power module.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess