EN
  • EN
  • DE

MSP430F5419AIZCAR

Part No MSP430F5419AIZCAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLSH 113NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197168-MSP430F5419AIZCAR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F5xx
Package Tape & Reel (TR)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430F5419AIZCAR CAD Model

Description

The MSP430F5419AIZCAR is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments (TI). This MCU is designed for low-power and high-precision applications, making it an excellent choice for a wide range of industrial, consumer, and health-care products.

Key Features:

  • Core: MSP430 CPU, 16-bit RISC architecture, up to 25 MHz clock speed, providing a balance between power efficiency and processing capability.
  • Memory: Features 256KB of Flash memory and 16KB of RAM, accommodating robust applications and facilitating complex data processing without the need for external memory components.
  • Digital and Analog Peripherals: Includes a rich set of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC) with multiple channels, and a digital-to-analog converter (DAC) for versatile signal processing capabilities.
  • Low Power Consumption: TI's MSP430 series is renowned for its ultra-low power consumption, with several power-saving modes that significantly extend battery life in portable applications.
  • Communication: Offers a variety of communication interfaces including UART, SPI, and I2C, enabling easy integration with other components and systems.
  • Package: Available in a 100-pin NFBGA package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The MSP430F5419AIZCAR is suited for a range of applications, such as:

  • Smart meters and energy management systems
  • Portable medical devices and health monitors
  • Home automation and security systems
  • Wireless sensors and IoT devices

Conclusion:

With its combination of low power consumption, robust processing capabilities, and comprehensive set of peripherals, the MSP430F5419AIZCAR MCU from Texas Instruments is an ideal choice for developers looking to create efficient and reliable products for a connected world.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8738 $53.2428
14+ $7.2811 $101.9354
22+ $7.0536 $155.1792
30+ $6.8260 $204.7800
38+ $6.5985 $250.7430
51+ $5.9159 $301.7109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess