EN
  • EN
  • DE

MSP430F235TRGCR

Part No MSP430F235TRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP430F235
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644684-MSP430F235TRGCR
Ultra Librarian 3D Model Ultra Librarian MSP430F235TRGCR CAD Model

Description

Overview of the MSP430F235TRGCR Microcontroller

The MSP430F235TRGCR is a powerful microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is a member of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F235TRGCR is particularly well-suited for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture that enables fast and efficient processing, ideal for handling complex algorithms and control tasks.
  • Low Power Consumption: With its multiple power-saving modes, the MSP430F235TRGCR excels in applications where conserving energy is crucial, such as in sensor networks, industrial monitoring systems, and handheld devices.
  • Digital and Analog Peripherals: This MCU includes a variety of integrated peripherals, such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), providing a high level of functionality and reducing the need for external components.
  • Flexible Clock System: The device features a flexible clock system that supports a range of internal and external clock sources, allowing for precise control over system timing and further power optimization.
  • Memory: The MSP430F235TRGCR is equipped with 16KB of flash memory and 1KB of RAM, making it capable of storing complex programs and handling sizable data buffers.

Applications

With its robust feature set, the MSP430F235TRGCR is ideal for a variety of applications, including but not limited to:

  • Smart meters and energy management systems
  • Portable medical devices
  • Wireless sensors and IoT devices
  • Industrial control systems
  • Consumer electronics

Packaging and Quality

The MSP430F235TRGCR comes in a compact 64-pin QFN package, making it suitable for space-constrained applications. Texas Instruments is committed to high quality and reliability, ensuring that this MCU meets stringent industry standards for performance and longevity.

Overall, the MSP430F235TRGCR from Texas Instruments stands out as a versatile, efficient, and reliable choice for designers looking to develop advanced, low-power electronic systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0162 $54.0972
14+ $7.3979 $103.5706
21+ $7.1667 $150.5007
29+ $6.9355 $201.1295
38+ $6.7043 $254.7634
50+ $6.0108 $300.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess