EN
  • EN
  • DE

LP8864SQRHBRQ1

Part No LP8864SQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 150MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 150mA 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming Analog, I2C, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LP8864SQRHBRQ1TR
Standard Package 3,000
Win Source Part Number 1320320-LP8864SQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian LP8864SQRHBRQ1 CAD Model

Description

The LP8864SQRHBRQ1 is a high-performance automotive-grade LED driver designed and manufactured by Texas Instruments. This advanced lighting solution is specifically tailored for the demanding needs of the automotive industry, providing efficient, reliable, and precise control of LED lighting systems.

Key Features

  • Multi-Channel Operation: The device features four individually controllable LED drivers, making it versatile for various lighting applications within a vehicle, such as headlights, tail lights, and interior illumination.
  • High Efficiency: With an integrated boost converter, the LP8864SQRHBRQ1 achieves high efficiency in driving LEDs, which is critical for minimizing heat generation and power consumption in automotive applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the electrical system variations typically found in automotive environments.
  • Thermal Management: Advanced thermal management features are included to protect the device and connected LEDs from overheating, ensuring longevity and consistent performance.
  • Communication Interface: It includes an I2C interface for communication, enabling easy integration with other automotive control systems for smart and adaptive lighting control.
  • Automotive Qualification: As an AEC-Q100 qualified device, the LP8864SQRHBRQ1 meets the stringent reliability and quality standards required for automotive applications.

Applications

The LP8864SQRHBRQ1 is ideal for a variety of automotive lighting solutions, including:

  • Adaptive Front-Lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • Rear Combination Lights (RCL)
  • Interior Cabin Lights
  • Dashboard and Instrument Panel Lighting

Conclusion

In summary, the LP8864SQRHBRQ1 from Texas Instruments represents a robust, efficient, and versatile solution for automotive LED lighting systems. Its multi-channel design, combined with high efficiency, wide input voltage range, and comprehensive thermal management, make it a top choice for manufacturers looking to enhance the safety, style, and functionality of their automotive lighting offerings.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7853 $52.6383
26+ $3.9264 $102.0864
40+ $3.8037 $152.1480
55+ $3.6810 $202.4550
71+ $3.5583 $252.6393
95+ $3.1902 $303.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess