EN
  • EN
  • DE

LMK61E0-156M25SIAR

Part No LMK61E0-156M25SIAR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILIC OSC XO 156.2500MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Tape & Reel (TR)
Part Status Active
Frequency 156.25 MHz
Function Enable/Disable
Output LVPECL
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 208mA
Mounting Type Surface Mount
Package / Case 6-SMD Module
Win Source Part Number WS1222452-LMK61E0-156M25SIAR
Ultra Librarian 3D Model Ultra Librarian LMK61E0-156M25SIAR CAD Model

Description

The LMK61XX is an ultra-low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL up to 1 GHz, LVDS up to 900 MHz, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3 V ± 5% supply.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess