EN
  • EN
  • DE

LMH0344GRE/NOPB

Part No LMH0344GRE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3 Gbps HD/SD SDI Adaptive Cable Equalizer | IC ADAPT CBL EQUALIZER 25CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Data Transport
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 25-TFBGA, CSPBGA
Supplier Device Package 25-CSBGA (3x3)
Mounting Style SMD
Family Part Number LMH0344
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201393-LMH0344GRE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0344GRE/NOPB CAD Model

Description

Product Overview: LMH0344GRE/NOPB

The LMH0344GRE/NOPB is a high-performance, adaptive cable equalizer designed and manufactured by Texas Instruments. It is part of TI's extensive range of advanced integrated circuits aimed at professional video applications. This particular model is specifically engineered to equalize data transmitted over cable, making it an ideal solution for broadcasting, video conferencing, and other applications that require high-speed data transmission over long distances.

Key Features

  • Adaptive Cable Equalization: The LMH0344GRE/NOPB provides superior equalization for 3G, HD, and SD signals, automatically adapting to different cable lengths and signal conditions, ensuring optimal data integrity.
  • Wide Data Rate Range: This device supports a broad range of data rates from 125 Mbps to 2.97 Gbps, covering various video standards, including DVB-ASI, SMPTE 424M, SMPTE 292M, and SMPTE 259M-C.
  • Low Power Consumption: With an emphasis on energy efficiency, the LMH0344GRE/NOPB operates with a minimal power draw, making it suitable for applications where power conservation is critical.
  • Robust Signal Locking: The integrated cable driver delivers a stable signal lock with excellent jitter performance, ensuring reliable transmission even in challenging conditions.
  • Small Form Factor: Housed in a compact 16-pin WQFN package, the LMH0344GRE/NOPB is designed for space-constrained environments without compromising on functionality.
  • Industry Compliance: This product is compliant with industry standards, ensuring compatibility and interoperability with a wide range of video equipment.

Applications

The LMH0344GRE/NOPB is versatile and can be used in various applications where high-speed video data transmission is required. Typical applications include:

  • Video broadcast routers and switchers
  • Professional video cameras
  • Video editing and post-production equipment
  • Digital signage
  • Video conferencing systems

With its robust feature set and reliable performance, the LMH0344GRE/NOPB from Texas Instruments is a top choice for professionals seeking a high-quality adaptive cable equalizer for video applications.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0268 $56.0536
5+ $22.9963 $114.9815
7+ $22.2777 $155.9439
10+ $21.5590 $215.5900
12+ $20.8404 $250.0848
17+ $18.6845 $317.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess