EN
  • EN
  • DE

LMG3411R050RWHT

Part No LMG3411R050RWHT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SMART 50MOHM GAN FET WITH DRIV / Power Switch/Driver 1:1 P-Channel 12A 32-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type Load Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface Logic, PWM
Voltage - Load 480V (Max)
Voltage - Supply (Vcc/Vdd) 9.5V ~ 18V
Current - Output (Max) 12A
Rds On (Typ) 57mOhm
Input Type Non-Inverting
Features Bootstrap Circuit, 5V Regulated Output
Fault Protection Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 32-VQFN (8x8)
Package / Case 32-VQFN Exposed Pad
Base Product Number LMG3411R050
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353850-LMG3411R050RWHT
Ultra Librarian 3D Model Ultra Librarian LMG3411R050RWHT CAD Model

Description

The LMG3411R050RWHT is a high-performance, gallium nitride (GaN) power transistor from Texas Instruments, designed to deliver superior efficiency and power density in a wide range of applications. This state-of-the-art device is part of TI's renowned GaN product line, offering a combination of low on-resistance and high-speed switching capabilities.

Key Features

  • High Efficiency: With a typical on-resistance (RDS(on)) of just 50 mΩ, the LMG3411R050RWHT ensures minimal power loss, making it ideal for high-efficiency power conversion systems.
  • Fast Switching: The device boasts ultra-fast switching speeds, thanks to its GaN technology, which translates to reduced switching losses and improved overall performance in applications such as DC/DC converters, motor drives, and inverters.
  • Integrated Driver: The LMG3411R050RWHT comes with an integrated driver, simplifying design and reducing external component count. This integration also enhances system reliability and performance.
  • Thermal Management: Advanced packaging technology provides excellent thermal performance, ensuring the device operates reliably even under high power and temperature conditions.
  • Robustness: Designed with built-in protection features, the LMG3411R050RWHT is resilient against overcurrent and overtemperature events, enhancing system safety and longevity.

Applications

The versatility of the LMG3411R050RWHT allows it to be used in a variety of applications, including:

  • Telecom and server power supplies
  • Industrial motor drives
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EV) and hybrid electric vehicles (HEV)
  • Photovoltaic (PV) inverters

Product Summary

The LMG3411R050RWHT from Texas Instruments represents a leap forward in power semiconductor technology, offering designers a powerful tool to enhance efficiency, reduce size, and improve thermal performance in their power systems. Its robust design and integrated features make it a go-to choice for engineers looking to leverage the advantages of GaN in their next-generation power solutions.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess