EN
  • EN
  • DE

LM5109BMAX

Part No LM5109BMAX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Driver 90V 1A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC T/R / High Voltage 1A Peak Half Bridge Gate Driver | IC DVR HALF-BRIDGE 90V 1A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108V
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5109
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200387-LM5109BMAX
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM5109
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5109BMAX CAD Model

Description

Introducing the LM5109BMAX High Voltage Gate Driver from Texas Instruments

The LM5109BMAX is a sophisticated half-bridge gate driver designed by Texas Instruments (TI) to cater to a wide range of applications requiring efficient and reliable high-voltage switching. This component is specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in a half-bridge configuration, making it an ideal choice for motor controllers, power inverters, and power supply systems.

Key Features:

  • High-Voltage Capability: The LM5109BMAX is capable of handling voltages up to 100V, providing ample headroom for a variety of high-voltage applications.
  • Advanced Bootstrap Features: It includes an integrated bootstrap diode for the high-side drive, which simplifies the circuit design and enhances performance.
  • Robust Output Drivers: The gate driver delivers peak output currents of up to 1.4A for the high-side and 2A for the low-side, ensuring robust and efficient switching of connected MOSFETs.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the LM5109BMAX ensures that the gate driver operates only when the supply voltage is sufficient, thereby protecting the MOSFETs and the system.
  • Fast Propagation Delays: The device features fast propagation delays and matched rise and fall times, which contribute to reduced switching losses and improved overall efficiency.
  • Cross-Conduction Prevention: To prevent potentially damaging cross-conduction through the MOSFETs, the LM5109BMAX incorporates a programmable dead-time control.

Reliability and Protection:

The LM5109BMAX is designed with protection features that ensure reliable operation under adverse conditions. This includes thermal shutdown to protect against overheating and overcurrent protection to safeguard the system from excessive current draw.

Compact and Flexible Packaging:

Offered in a compact 8-pin SOIC package, the LM5109BMAX saves valuable board space while providing flexibility in PCB design. Its pinout is optimized for easy implementation and minimal external component count.

Applications:

With its robust feature set and high-voltage capability, the LM5109BMAX is suitable for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Brushed and Brushless Motor Drives
  • Power Inverters for Renewable Energy Systems

Whether you are designing a power supply for industrial equipment or an inverter for a renewable energy system, the LM5109BMAX from Texas Instruments provides a reliable and efficient solution for your high-voltage gate driving needs.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess