EN
  • EN
  • DE

LM5108DRCR

Part No LM5108DRCR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR PWR MGMT  /  Half-Bridge Gate Driver IC CMOS/TTL 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Current - Peak Output (Source, Sink) 1.6A, 2.6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 11ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5108
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5108DRCRDKR,296-LM5108DRCRTR,296-LM5108DRCRCT
Standard Package 3,000
Win Source Part Number 960623-LM5108DRCR
Ultra Librarian 3D Model Ultra Librarian LM5108DRCR CAD Model

Description

The LM5108DRCR is a high-voltage, half-bridge gate driver designed by Texas Instruments to provide efficient and reliable control for power conversion applications. This advanced IC is tailored for driving both the high-side and low-side N-Channel MOSFETs in a half-bridge configuration, making it an ideal choice for a wide range of applications including motor drives, power inverters, and switching power supplies.

Key Features

  • High-Voltage Capability: The LM5108DRCR can handle supply voltages up to 100V, providing the flexibility needed for high-voltage power systems.
  • Advanced Bootstrap Circuitry: With its integrated high-side bootstrap diode, the device ensures reliable startup and operation over a wide range of power levels.
  • Dual Outputs: It features independent high-side and low-side driver outputs, offering precise control over the switching of external MOSFETs.
  • Fast Propagation Delays: The device boasts fast propagation delays and matched rise and fall times to improve the efficiency of power conversion circuits.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function protects the device and power system by ensuring that the gate driver operates only when the supply voltage is sufficient.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by disabling the gate driver in the event of excessive heat.

Applications

The LM5108DRCR is versatile and can be used in various applications such as:

  • DC to DC converters
  • Motor controllers
  • Power inverters
  • Renewable energy systems
  • Uninterruptible power supplies (UPS)

Package and Availability

The device comes in a compact SON-10 package, offering a space-saving solution without compromising performance. The LM5108DRCR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments product page.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6900 $51.7500
180+ $0.5662 $101.9160
275+ $0.5485 $150.8375
380+ $0.5308 $201.7040
490+ $0.5131 $251.4190
655+ $0.4600 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,340 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess