The LM4835MTE from Texas Instruments is a highly sophisticated audio power amplifier solution designed to meet the needs of modern audio applications. This integrated circuit is part of TI's extensive audio amplifier product line, known for their reliability and performance.
Key Features
- Integrated Audio System: The LM4835MTE combines a 3D stereo enhancement, dual audio power amplifiers, a volume control, tone controls, and a DirectPath™ stereo headphone amplifier into one compact package, providing a complete audio solution.
- Power Efficiency: Designed for optimal power efficiency, the LM4835MTE operates on a single 5V supply, which helps to minimize power consumption, making it an ideal choice for battery-powered devices.
- 3D Audio Enhancement: Its 3D audio enhancement technology significantly improves the stereo sound field, providing an immersive listening experience.
- Flexible Volume Control: The integrated volume control allows for precise adjustment of the audio output, ensuring the best possible sound quality and user experience.
Applications
The LM4835MTE is versatile and can be used in a variety of applications, including:
- Portable and desktop computers
- Portable audio devices
- Multimedia monitors
- TV sound systems
Technical Specifications
- Supply Voltage Range: 3V to 5.5V
- Output Power: 350mW per channel into 8Ω
- THD+N: 0.2% at 1kHz
- SNR: 85dB (typical)
- Operating Temperature Range: -40°C to 85°C
With its compact 28-lead TSSOP package, the LM4835MTE is designed for easy integration into a wide range of audio systems. Its combination of audio enhancement features and low power consumption makes it an excellent choice for designers looking to add high-quality audio to their products without compromising on power efficiency or space.
Ordering Information
To order the LM4835MTE or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure that your application benefits from the state-of-the-art performance and functionality that the LM4835MTE has to offer.