EN
  • EN
  • DE

LM4040D82IDBZRG4

Part No LM4040D82IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Cathode Current 111 µA
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 3
Output Current 15 mA
Output Voltage 8.192 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 150 ppm/°C
Tolerance 1 %
Win Source Part Number 1070088-LM4040D82IDBZRG4
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040D82IDBZRG4 CAD Model

Description

Overview of Texas Instruments LM4040D82IDBZRG4

The LM4040D82IDBZRG4 is a precision micropower shunt voltage reference from Texas Instruments, offering high-quality performance for a wide array of electronic applications. This voltage reference device is designed to provide a fixed voltage of 8.192V with an impressive accuracy level. Its robust design and small form factor make it suitable for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Precision Voltage: The device is known for its stable and precise reference voltage of 8.192V, which is vital for accurate analog-to-digital conversions and stable system performance.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring minimal deviation in reference voltage over a wide temperature range, which is essential for reliable operation under varying environmental conditions.
  • High Output Current: With the capability to source or sink up to 15mA of output current, this component can cater to a broad range of load conditions.
  • Low Power Consumption: The LM4040D82IDBZRG4 is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Small Package: It comes in a small SOT-23 package, which is beneficial for applications with limited PCB space.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring functionality in diverse operating conditions.

Applications

The LM4040D82IDBZRG4 is suitable for a variety of applications, including:

  • Portable and battery-powered electronics
  • Precision data acquisition systems
  • Control systems
  • Instrumentation
  • Medical devices
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040D82IDBZRG4 is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance in even the most demanding applications. Whether you're designing a sophisticated medical instrument or a rugged automotive sensor, this voltage reference from Texas Instruments can be trusted to provide consistent, accurate performance.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4488 $150.3480
465+ $0.4343 $201.9495
600+ $0.4198 $251.8800
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess