DS90LV027MX/NOPB - Low-Voltage LVDS Driver
The DS90LV027MX/NOPB offers a compact design and reliable performance for modern digital systems. This LVDS driver is engineered for efficient data transmission with minimal electromagnetic interference (EMI), making it an ideal choice for applications that require precision and speed.
- Applications/Projects:
- Multimedia and graphic systems
- Computer interfaces
- Video broadcasting equipment
- Embedded systems
- Features and Benefits:
- High data rate support up to 400 Mbps
- Low EMI design reduces signal degradation
- Energy-efficient operation, suitable for portable devices
- Flexible design for multipurpose applications
- Additional Details:
- Supply voltage: 3.3V
- Extended operation range: -40°C to +85°C