EN
  • EN
  • DE

DAC8820IBDBRG4

Part No DAC8820IBDBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit, Parallel Input Multiplying DAC 28-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Conversion Rate 2 Msps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 2 LSB
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 3 µA
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 28
Packaging Tape and Reel
Power Consumption 25 µW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 2 Msps
Settling Time 500 ns
Supply Type Single
Weight 241.793083 mg
Win Source Part Number 1202119-DAC8820IBDBRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8820IBDBRG4 CAD Model

Description

Texas Instruments DAC8820IBDBRG4 Precision Digital-to-Analog Converter

The DAC8820IBDBRG4 is a highly precise digital-to-analog converter (DAC) manufactured by Texas Instruments, designed to meet the rigorous demands of industrial applications such as process control, automated test equipment, and data acquisition systems. This advanced 16-bit DAC is part of Texas Instruments' extensive range of high-performance analog products, delivering exceptional accuracy and stability in a compact, integrated package.

Key Features

  • Resolution: The DAC8820IBDBRG4 offers a high-resolution 16-bit output, providing fine granularity and precise control over the analog signal.
  • Monotonicity: Guaranteed monotonic over the entire operating temperature range, this DAC ensures consistent and reliable performance.
  • Settling Time: With a fast settling time, this device can quickly reach a stable output, crucial for time-sensitive applications.
  • Low Power Consumption: It is designed for low power operation, which is ideal for power-sensitive applications.
  • Interface: It features a versatile digital interface that is compatible with a variety of microprocessors and digital systems.
  • Power Supply: The DAC8820IBDBRG4 operates on a +5V power supply, simplifying power management in standardized systems.

Package and Reliability

The device comes in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The DAC8820IBDBRG4's package is designed to optimize the thermal performance and ensure a reliable operation over an extended temperature range.

Applications

With its high precision and flexibility, the DAC8820IBDBRG4 is well-suited for a wide array of applications, including:

  • Process control systems
  • Automated test equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Motor control and servo systems

Overall, the Texas Instruments DAC8820IBDBRG4 stands out as a reliable and precise solution for converting digital signals into accurate analog outputs, ensuring high fidelity and control in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1688 $86.3376
3+ $35.4206 $106.2618
5+ $34.3137 $171.5685
7+ $33.2068 $232.4476
8+ $32.0999 $256.7992
11+ $28.7792 $316.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess