EN
  • EN
  • DE

DAC81402RHBR

Part No DAC81402RHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DUAL-CHANNEL 16-BIT HIGH-VOLTAGE  /  16 Bit Digital to Analog Converter 1 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 1
Settling Time 22µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Serial, SPI
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 43V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC81402RHBRTR
Standard Package 3,000
Win Source Part Number 1015141-DAC81402RHBR
Ultra Librarian 3D Model Ultra Librarian DAC81402RHBR CAD Model

Description

Product Overview: DAC81402RHBR from Texas Instruments

The DAC81402RHBR is a high-performance, dual-channel digital-to-analog converter (DAC) designed by Texas Instruments (TI) to deliver precision and speed for a wide array of applications. This 16-bit DAC is part of TI's extensive range of data converters that are engineered to meet the needs of advanced industrial, automotive, communication, and healthcare systems.

Key Features

  • Resolution: The DAC81402RHBR offers a 16-bit resolution which ensures fine granularity and precise control over analog outputs.
  • Channels: It features two independent DAC channels, allowing for simultaneous updates and control of two separate analog outputs.
  • Output Range: The device supports multiple output ranges, including bipolar and unipolar configurations, providing flexibility for various application requirements.
  • Interface: For communication with microcontrollers or digital systems, it includes a versatile SPI interface that ensures easy integration into most system designs.
  • High-Speed Performance: With fast settling times and low glitch energy, the DAC81402RHBR is optimized for high-speed applications that require rapid and accurate DAC responses.
  • Power Efficiency: The low-power consumption of the DAC81402RHBR makes it suitable for battery-powered devices and applications where power efficiency is critical.
  • Package: This product is offered in a compact 32-pin VQFN package, which is ideal for space-constrained applications.

Applications

The DAC81402RHBR is designed to be versatile, catering to a broad spectrum of applications. Some of the typical use cases include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Digital Power Supplies
  • Precision Instrumentation
  • Process Control and Automation
  • Medical Equipment
  • Telecommunications Infrastructure

With its combination of high precision, dual-channel output, and low power consumption, the DAC81402RHBR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4534 $70.3602
6+ $19.2439 $115.4634
9+ $18.6425 $167.7825
12+ $18.0411 $216.4932
15+ $17.4398 $261.5970
20+ $15.6356 $312.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess