EN
  • EN
  • DE

CY29FCT520ATSOCTG4

Part No CY29FCT520ATSOCTG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT PIPELINE REG 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 29FCT
Package Tape & Reel
Product Status Obsolete
Logic Type Register, Pipeline
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 29FCT520
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581502-CY29FCT520ATSOCTG4
Ultra Librarian 3D Model Ultra Librarian CY29FCT520ATSOCTG4 CAD Model

Description

Product Overview: CY29FCT520ATSOCTG4 from Texas Instruments

The CY29FCT520ATSOCTG4 is a high-performance, 8-bit identity comparator integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to provide rapid comparison of binary or BCD words to increase the efficiency of digital systems. It is ideal for a variety of applications, including computer systems, networking equipment, and industrial automation where speed and reliability are paramount.

Key Features:

  • High-Speed Operation: The CY29FCT520ATSOCTG4 is capable of performing comparisons at a high speed, ensuring quick data processing and minimal delay in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • 5-Volt Tolerant Inputs: The inputs of the CY29FCT520ATSOCTG4 are 5-volt tolerant, allowing it to interface with other 5V logic devices without the need for additional level shifting.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Robust Packaging: The device comes in a TSOC package, which is known for its compact footprint and durability, suitable for space-constrained applications.

Technical Specifications:

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSOC

Applications:

The CY29FCT520ATSOCTG4 is versatile and can be used in various applications. Some of these include:

  • High-speed computing systems
  • Networking equipment such as routers and switches
  • Data storage and retrieval systems
  • Industrial control and automation systems
  • Telecommunications infrastructure

With its combination of speed, efficiency, and reliability, the CY29FCT520ATSOCTG4 from Texas Instruments is an excellent choice for designers and engineers looking to optimize their digital systems for better performance and power management.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess